Overview

Extends HDMI audio/video signals up to 197ft over Cat6 cable. Supports 720p/1080i/1080p at 60Hz resolutions, PoC, HDCP1.4, 3D, Mountable Metal Housing Design

Features

Extending HDMI Signals up to 197ft

Easily extend HDMI audio/video signals over a single Cat6 network cable, while maintaining signal strength and superior quality and extends transmission distance up to 197ft (60m)

Power over Cable (PoC)

Utilizes Power over Cable technology, allowing a single power supply connected to the transmitter (TX) to power the receiver (RX) over the Cat 6/7 cable, simplifies installation and reduces the need for additional power outlets or adapters at the receiver end, saving wiring space and cost

High Performance

Offers a true 10.2Gbps video bandwidth and supports LPCM 2.0 audio, delivering high-quality sound and video

Full HD Video Resolution

Supports video resolution up to 1080p (1920x1080) @60Hz YUV 4:4:4 8-bit, HDCP 1.4 to deliver a clear picture quality, supports 3D video formats

Multiple Connectivity Ports

Comes with one HDMI video input port, one HDMI video output port, two RJ45 network ports, one DC power jack (5V/1A)

Connection

Mountable Metal Housing Design

Features a mountable metal housing design for durability and ease of installation. The robust construction ensures long-term reliability and performance, even in demanding environments

Applications

SIIG's HDMI Over Cat6 Extender - 60m is designed to provide seamless transmission of HDMI signals over long distances using standard Cat6 network cables. Ideal for use in a variety of settings, such as corporate environments, educational institutions, and home entertainment setups

Business Presentations:

In large conference rooms or showrooms, you can place a video source (such as a computer or media player) on a conference table or console and extend the signal to a display far away from the source device with this HDMI extender on a screen or projector. This not only keeps the presentation area tidy, but also ensures that the video signal is clear and stable

Home Theater:

In a home theater system, you can place your multimedia player or set-top box in a cabinet, living room or other location, and use this extender to transmit HDMI signals to a TV or projector that is far away. This way, you can arrange the components of your home theater system however you like without worrying about the length of your HDMI cable

Educational Environment:

In a classroom or training room, teachers can place the video source (such as a computer or laptop) on the teaching desk and transmit the signal through this extender to a distant monitor or whiteboard so that all students can clearly see the presentation content

Surveillance System:

In a security surveillance system, you can place the video recorder or video processing equipment in the control room, and transmit the video signal to a monitor or monitoring screen far away from the control room through an HDMI extender to facilitate real-time monitoring and video playback