The Acer C720 is small but powerful. It's easy to pop in your bag, yet packs the latest Intel® processor based on the Haswell micro-architecture, plus up to 8.5 hours1 of battery life for smooth sailing all day. This exceptional Chromebook also boots up in seconds and resists viruses, so you don't need to wait or worry. The final touch: It's available with a touchscreen!2

The C720 is the most powerful 11" Chromebook you can get, thanks to the latest Intel® processor based on the Haswell micro-architecture. You can zip through your tasks and have fun too, without recharging, because the C720 has up to 8.5 hours1 of battery life. And, it's even available with a touchscreen!2
Log in once and you're set! The C720 syncs and safely backs up all your data in the cloud: docs in Google Drive, emails in Gmail, and even open browser tabs and bookmarks. Collaborate in real time or go solo with hundreds of apps that can be used while offline.
Play and work from the get-go with your favorite Google apps. Find thousands more in the Chrome Web Store -- many for free! Everything looks stunning on the C720's 11.6" 1366 x 768 display. Plus, you can access your media on external drives super-fast via the USB 3.0 port.
The C720 makes life easier for you. It starts within 7 seconds, so you can wait less and do more. You won't be bothered by updates, as they're done automatically. The C720 has virus protection built-in, so it stays healthy -- which reduces your stress too.
1. Battery life estimate based on independent third-party testing. Your experience may differ depending on usage patterns and other conditions.
2. Specifications vary depending on model.
Sale subject to Limited Warranty and Terms & Conditions agreement. All offers subject to change without notice or obligation and may not be available at all retail locations. Prices listed are manufacturer suggested retail prices and may vary by retail location. Applicable taxes extra. Not responsible for pricing or other typographical errors.