Offline and Online Cloning Capability

No host computer is needed to clone hard drives with the U339-002. The offline cloning functionality allows hard drive duplication at the touch of a button. An LED progress bar displays cloning status updates.

USB 3.0-Compliant

The U339-002 is USB 3.0-compliant with transfer speeds up to 5 Gbps and backward compatible with previous USB versions.

Plug and Play, Driverless Design and Windows/Linux/Mac Comp

The U339-002 is plug-and-play ready. With no drivers or software to install, simply plug it in, connect the included USB cable to your PC or Mac, and insert the SATA drives you want to use. You can read and write to both drives at the same time. The U339-002’s docking function works with Windows, Linux and Mac OS X operating systems.

Superior Quality for Superior Performance

The U339-002 is manufactured using top-quality materials. Error-free data transmission and formatting for almost any hard drive on the market gives users added flexibility in their storage options.