SmartMount ® Flat/Tilt Universal Ceiling Mount with Media Player Device Storage for 40" to 95" Displays

The DST995 Flat/Tilt Universal Ceiling Mount with Media Player Device Storage offers a “single-box” solution for most medium to large format digital signage display installations. This universal solution was designed to provide easy access to internal media player storage space without having to remove the display. The ratchet tilt design and swivel adjustments allow the display to be set at the perfect viewing angle for maximum impact.


Features

  • Universal mounting in either portrait or landscape orientation
  • Accommodates VESA® mounting patterns of 200 x 200, 300 x 300, 400 x 200, 400 x 300 and 400 x 400mm, ACC-V800X adaptor available for 600 x 400 and 800 x 400mm patterns
  • Ratchet style tilt from 0° to 15° simplifies the install
  • Available area within mount for housing a computer or media player device 16.00" x 11.00" x 3.25" (406 x 279 x 83mm)
  • Rear cover removed for easy access to the media player without having to remove the display
  • Internal side and top mounting locations provided for an electrical box
  • Clean design hides components and cable from view
  • Provided security screws help prevent tampering and theft