Power Distribution with Extra-long 15 ft. Cord, 20 Amp Circuit Breaker, and Switch Guard

Always have outlets readily available in your rack enclosure with Tripp Lite's RS-1215-20T Rackmount Power Strip. It provides 12 NEMA 5-15/20R outlets (six front/six rear) in a rugged, all-metal 1U housing guaranteed to last for life. Included mounting hardware allows for 1U or 0U (vertical) rackmount, wall-mount and under-counter installations, making the RS-1215-20T ideal for a variety of uses in back office, network cabinet and network closet applications. With its 15-foot power cord with locking L5-20P plug, you don't have to install the RS-1215-20T next to outlets you already have; it can be mounted in any rack position or across the room and deliver reliable service where you need it most. A lighted and covered On/Off switch helps prevent accidental shut-off, while a 20-amp circuit breaker guards against dangerous circuit overloads before they happen. For guaranteed peace of mind, the RS-1215-20T comes backed by a lifetime warranty.

The Versatile Solution for Powering Commercial and Rackmount Applications

With its variety of installation options, rugged housing, 15-foot cord with locking L5-20P plug and plenty of outlets, Tripp Lite's RS-1215-20T is perfect for back office, network cabinet and network closet applications. It provides reliable, unfiltered, alternate waveform electrical pass-through, making it ideal for distributing power from a UPS or generator to supported equipment. It can also be used in standard 19-inch racks or with 0U (vertical) mounting. Included hardware allows the RS-1215-20T to be installed wherever reliable, multi-outlet power distribution is required.

12 Convenient Outlets Power All Equipment

Featuring 12 outlets compatible with all standard rackmount equipment, the RS-1215-20T is an ideal solution for applications requiring the distribution of power to multiple devices simultaneously. Its 1U housing widely spaces six outlets on the front of the unit and six outlets on the rear, allowing enough room for most AC adapters and transformers.

Power Previously Un-Powered Areas with Extra-Long Cord

Install the RS-1215-20T far away from its power source and provide power distribution to previously un-powered areas with its extra-long, 15-foot power cord with locking plug. RS-1215-20T can be mounted in a different area, or a completely different room, from where it draws AC power, putting you in control of getting reliable power service where you need it most.

Premium Safety Features with Reliable, Heavy-Duty Housing

The RS-1215-20T’s lighted On/Off switch features a translucent cover that eliminates accidental shutoff while allowing you to see at a glance whether the unit is operational. It also features a locking L5-20P plug that safeguards against accidental disconnection. A built-in, 20-amp circuit breaker prevents dangerous circuit overloads that could damage equipment. The breaker immediately shuts off AC input to the RS-1215-20T when it detects that the equipment load is drawing too much power. Additionally, the RS-1215-20T’s rugged, all-metal housing is durably constructed, making it an ideal solution for all rackmount installations.

Tripp Lite RS-1215-20T Rackmount Power Strip:

  • Versatile 1U rackmount power strip ideal for standard 19-inch racks
  • 12 NEMA 5-15/20R outlets (6 front/6 rear)
  • Lighted, covered On/Off switch and 20-amp circuit breaker
  • 15-foot cord with locking L5-20P plug
  • Sturdy construction and heavy-duty, all-metal housing
  • Lifetime warranty