Eight Convenient Outlets + End-Panel Outlet, Unfiltered Pass-Through, and Premiu

Using eight standard NEMA 5-15R outlets arranged in 1.125-inch center-to-center spacing and a ninth outlet placed away from the rest on the panel opposite the input line cord to accommodate large plugs with minimal blockage, the UL17CB-15 allows for easy connections to equipment. A built-in unfiltered electrical pass-through makes the UL17CB-15 ideal for distributing alternate waveform UPS or generator power to devices. With the UL17CB-15’s long 15-foot power cord, users won’t have to install the UL17CB-15 next to outlets they already have; it can be mounted at extended distances away from the power source and still deliver reliable service wherever it is need it most.

Premium safety features like a built-in, 15-amp circuit breaker prevent dangerous circuit overloads that could damage equipment by immediately shutting off AC input to the UL17CB-15 when it detects that an equipment load is drawing too much power. Other features, like a translucent switch cover, eliminates accidental shut offs, while a lighted On/Off switch allows users to quickly confirm the UL17CB-15’s operation with a glance.

Heavy-Duty Housing with Versatile Mounting Options and Lifetime Warranty

The UL17CB-15’s rugged, all-metal housing is durably constructed, making it a great solution on the factory floor, in a server room, or in a commercial space. Keyhole mounting tabs allow the UL17CB-15 to be installed in variety of applications, including workbenches, wallmounts, floormounts, under counters, and more.

The UL17CB-15 is backed by a lifetime product warranty. As part of Tripp Lite’s commitment to environmental responsibility, it is manufactured in compliance with strict RoHS specifications.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.