apg® Heavy-Duty 18" Point of Sale Cash Drawer | Series 4000 JB320-BL1816-C | MultiPRO 320 Interface | Plastic Till with 5 Bill/ 5 Coin Compartments | Black

  • This commercial POS heavy-duty cash drawer is made of steel for ultimate strength and durability
  • Equipped with apg®’s MultiPRO 320 interface t. Please note a connection cable is not included with purchase.
  • The drawer comes with a molded till that has five bill compartments and five coin compartments
  • A latch releases the drawer when opened and keeps it securely shut when closed
  • The four-function lock on the drawer has capability to open electronically or manually
  • The apg® JB320-BL1816-C Series 4000 Heavy-Duty Cash Drawer measures at 18.0" x 16.7" x 4.2".

Design

The drawer comes complete with two media slots for inserting checks, credit card receipts, or other transaction papers. The drawer is large enough to be placed on a counter and can support a monitor, or other point-of-sale devices.

Interface

Equipped with APG’s MultiPRO 320 interface that is compatible with all 24V printer driven POS systems. Please note a connection cable is not included with purchase.

Durability

The cash drawer has industrial-grade ball bearings to allow the drawer to slide open and shut for high volume use.