In-Wall Mount for 32" to 50" Displays

Make the most of your display experience by installing it flat against the wall with Peerless-AV IM746P In-Wall Articulating Arm. Installation is quick and easy thanks to the mount’s stud-locating tabs that fit the in-wall box snugly between 16" wood stud centers. View the display in its virtually no-profile home position, or extend the arm up to 12.5" to watch it practically anywhere else within the room.

Features

  • Can be inverted to position display to the right or the left
  • VESA® 75, 100, 100 x 200, 200 x 100, 200 x 200, 300 x 200, 300 x 300, 400 x 300 and 400 x 400mm compliant
  • Height adjustment points in box to set display in desired position
  • Convenient installation of power and cables with removable outlet receptacle and cable access plates
  • Includes articulating mount For 32"-50" Displays
  • Stud-locating tabs adjust ¼" (6mm) left to right to accommodate stud spacing
  • Installs between 16" (406mm) wood stud centers