TRENDnet’s 2-Port USB KVM Switch, model TK-207K, allows you to manage two PCs with just one set of keyboard, monitor, and mouse. Switch between 2 PCs with a simple press of a button. Separate sets of KVM cables are included with the KVM Switch so that users can start controlling 2 PCs instantly. The KVM cables also provide power to the KVM Switch, eliminating the need for a power adapter. Hot Key operations provide immediate access to features such as computer switching, and auto-scanning. With its Hot-Plug and Audible Feedback, the 2-Port USB KVM Switch is an ideal choice for managing multiple PCs.
This KVM kit includes two sets of KVM cables.
Control up to 2 computers with one set of console devices
Aliquam dignissim magna vel enim dignissim vehicula. Maecenas efficitur urna vitae egestas molestie velit congue.
Use the front panel push buttons on the KVM switch to easily switch between computers
This VGA KVM switch features keyboard hot key commands for switching between computers
Features USB keyboard and mouse connections
| Console Port Connectors |
|
|---|---|
| Computer Interface (up to 2) |
|
| Cables (2 sets) |
|
| Monitor Resolution |
|
| Switching Control |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Power |
|
| Dimensions |
|
| Weight |
|
| Warranty |
|
| Certifications |
|
PACKAGE CONTENTS |
|