SmartMount Universal Tilt Wall Mount for 46" to 90" Displays ®

Peerless-AV’s SmartMount® Universal Tilt Wall Mount delivers an ultra-slim profile designed to hold large displays up to 250lb. Installation and maintenance are made easy with the ST670’s robust feature set. Auto-latching adaptor rails automatically secure the display without the use of a tool. The mount’s built-in kickstand holds the display safely from the wall during cable routing, while the open wall plate allows for increased electrical and cable management options. Horizontal and vertical display adjustment allow for quick fine-tuning of the mounted display.

Features

  • Universal mount fits displays with mounting patterns up to 895 x450mm (35.25" W x 17.72" H)
  • Adjustable up to 15° of forward tilt and -5° of backward tilt for the optimal viewing angle
  • Optional IncreLok TM feature offers fixed tilt angles of -5°, 0°, 5°, 10°, 15°
  • Easy hang wall plate allows a bolt to be pre-installed to ease wall plate installation
  • Easy-Grip TM ratcheting handle locks the display into place
  • Lateral display adjustment up to 11.25" (286mm)
  • For mounts requiring theft resistant hardware, installed with security tool (included), please purchase ST670
  • 1" of post-installation vertical adjustment provides flexibility in the installation
  • Includes fastener pack with all necessary mounting and display attachment hardware
  • For mounts requiring standard hardware, installed with a Philips screw driver, please purchase ST670P