Quick, Simple Setup and Computer Selection Made Easy

The B004-2DUA2-K is easy to configure for your system. Connect your computers and audio components to the switch using the included USB KVM cable kits and audio cable kits, plug in the power adapter and you’re ready to play!

The B004-2DUA2-K lets you control two computers from a single keyboard/mouse/dual display setup. Keyboard hot keys and front-mounted port selection buttons give you two convenient ways to select a computer. You’ll get optimal display resolution for each monitor without delay, since the B004-2DUA2-K stores the EDID (Extended Display Identification Data) of the connected monitors. In Auto Scan mode, the B004-2DUA2-K automatically cycles between the ports at regular 5-second intervals, allowing you to monitor computer activity with no need to manually switch between computers.

Independent Audio Switching, Sharing USB Peripherals and Hot Plug Capability

The B004-2DUA2-K features independent audio switching that allows you to listen to audio from one computer even when switched to the other computer, providing an uninterrupted listening experience.

Two USB 2.0 ports on the B004-2DUA2-K allow connected computers to share USB peripherals, such as flash drives, printers and scanners. There are also two mini stereo ports for connecting speakers and a microphone.

Add or remove computers and devices without powering down the KVM switch. This handy feature enables you to swap out a computer without disrupting the overall system.

TAA-Compliant, Three-Year Warranty and Why Choose Tripp Lite?

The B004-2DUA2-K is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

The B004-2DUA2-K comes backed by a three-year warranty and is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Founded in 1922 in Chicago, Illinois, Tripp Lite is one of the leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.