Marketing Information

  

Tripp Lite's UR030-006, 6-ft, USB 2.0 Universal / Reversible "A" to  Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications.  Connects a Digital camera, PDA, Cell Phone, etc to a USB port on a  computer or hub. Backward compatible - can be used with older USB1.1  applications as well. All Tripp Lite USB 2.0 cabling include superior  foil shielding for reliable, error-free data communications. The  significantly faster data transfer rates of USB 2.0 (up to 480 Mbps)  make them perfect for multimedia applications. Features nickel plated  connectors and gold plated copper contacts for superior conductivity.  The cable is manufactured with molded connectors and integral strain  relief for extra durability and long life.

  

 


Main Features