10 ft. Universal Reversible USB 2.0 Device Cable

Stop fumbling around with your computer trying to plug in USB devices. Tripp Lite’s UR050-010 10-foot Reversible USB Cable takes the guesswork out of USB connections.


Typical Applications

  • Connect any Micro-B enabled device like a smartphone, external hard drive, or digital camera to a computer or tablet's USB port
  • Charge or sync devices with the convenience of a 10ft cable

Next Generation Technology, Today

Unlike traditional USB cables that can only be attached one way, this cable features a uniquely designed reversible type A connector that plugs into a USB port in either direction, making connections easier and faster. It also features an additional Micro-USB B connector on the other end for connection of peripherals with Micro-B female ports, including digital cameras, MP3 players and smartphones. For peace of mind, the UR050-010 comes backed by a lifetime warranty and green, RoHS-compliant design. Accept no substitutes—it’s guaranteed to be a genuine Tripp Lite product if sold and shipped by Amazon.

The Smart Solution for USB Connections

This innovative, 10-foot cable is the ideal choice for maximum USB 2.0 performance for multimedia and other high-end applications. Its reversible type A connector plugs into a computer’s USB port in any direction, either right side up or upside down.


Designed to Fit Any USB Application

Use the Micro-B connector on its other end to connect high-speed USB 2.0 devices, such as digital cameras, MP3 players and smartphones. The UR050-010 is backward compatible with USB 1.1 devices and supports transfer rates of up to 480 Mbps. It is perfect for everyday users as well as IT professionals.

Superior Signal Transfer with Superior Materials

The UR050-010 is constructed of top-quality materials. Nickel-plated connectors with gold-plated copper contacts offer optimal connectivity. Premium-tinned copper braids and aluminum Mylar foil add extra shielding properties for maximum EMI/RFI protection and signal quality. Molded connectors and integral strain relief guarantee long life and durability. A flexible PVC jacket makes the UR050-010 easy to install, even in tight corners and other space-restricted areas. Lifetime Product Warranty

The UR050-010 is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. For peace of mind, it comes backed by a lifetime warranty. To guarantee this, be sure your product is purchased from and shipped by Amazon. Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.