18-in. Universal Reversible USB 2.0 Hi-Speed Extension Cable

Unlike traditional USB cables that can only be attached one way, this cable features a reversible, right-angle type A connector that plugs into a computer’s USB port in either direction, making connections easier and faster. Its female end connects to a standard USB cable to extend its length by 18 inches. The UR024-18N-RA is perfect for extending the connection distance of USB peripherals, including scanners, printers, external hard drives, MP3 players, smartphones and digital cameras. For peace of mind, it comes backed by a lifetime warranty and green, RoHS-compliant design. 

The Smart Solution for USB Extensions

This innovative USB extension cable is the ideal choice for maximum USB 2.0 performance for multimedia and other high-end applications. Its reversible, right-angle type A connector plugs into a computer’s USB port in any direction, either right side up or upside down. Use the connector on its female end to extend the length of a standard USB cable by 18 inches.


Designed to Fit Any USB Application

This cable extends the connection distance of USB peripherals, such as printers, scanners, external hard drives, smartphones, MP3 players and digital cameras. It is backward compatible with USB 1.1 cables and supports transfer rates of up to 480 Mbps. It is perfect for everyday users as well as IT professionals.

uperior Signal Transfer with Superior Materials

The UR024-18N-RA is constructed of top-quality materials. Nickel-plated connectors with gold-plated copper contacts offer optimal connectivity. Premium-tinned copper braids and aluminum Mylar foil add extra shielding properties for maximum EMI/RFI protection and signal quality. Molded connectors and integral strain relief guarantee long life and durability. A flexible PVC jacket makes the UR024-18N-RA easy to install, even in tight corners and other space-restricted areas.


Lifetime Product Warranty and Environmentally Responsible Design

The UR024-18N-RA is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. For peace of mind, it comes backed by a lifetime warranty.

Tripp Lite UR024-18N-RA Product Summary:

  • Universal / Reversible A-Male plugs in any direction
  • Extend distances of USB 2.0 cables with this extension cable
  • Supports faster data transfer rates (1.5 to 480 Mbps) for low speed and high speed devices, especially multimedia applications
  • Premium double-shielded cables with tinned copper braid and aluminum mylar foil feature twisted 28/24 AWG data lines
  • Gold plated contacts provide superior conductivity