SmartMount ® Display-Specific Flat Wall Mount for up to 71" Displays

The dedicated line provides display-specific solutions for mounting medium to large sized displays. It is compatible with Peerless-AV’s comprehensive inventory of display-specific PLP adaptor plates, ensuring a precise fit for almost any display. Additionally, installers can choose from either a wall plate for 16" stud centers, perfect for any Portrait-style applications, or a more versatile wall plate for 16"-24" stud centers. All models ship pre-assembled for fast and easy installation.


Features

  • Choose from 16" (406mm) only or 16"-24" (406-610mm) stud center wall plate
  • Easy-Glide™ design ensures display is securely attached to wall plate
  • Horizontal display adjustment up to 8" (203mm) for centering display on wall
  • Measures 1.18" (30mm) from wall, plus thickness of adaptor plate
  • Fits any display-specific PLP or LC adaptor plate
  • Model SF16D ships with 19.25" (489mm) wide wall plate, perfect for portrait style installations
  • Wall plate knockouts provide wall access, improving cable management options