TRENDnet's TFC-1600 16-slot EIA-19" Rack-Mount Chassis System provides housing for up to 16 TFC series media converters. Designed for continuous operation, the chassis is equipped with dual cooling fans and redundant power supplies (optional). Its Plug-and-Play and Hot-Swap features allow installing/removing the converter unit without powering off the chassis. TFC-1600 rack-mount chassis eliminates the external power adapters for TFC series media converters and organizes multiple converters in a single unit, which makes it the perfect solution for managing multiple TFC series converters.
HARDWARE
Capacity:
Management Ports:
Management Protocol:
Diagnostic LEDs:
Power:
Input:
Power Overload Protection:
Housing:
Temperature:
Humidity:
Convert your copper RJ-45 Ethernet connection to a fiber connection with TRENDnet's fiber media converters. TRENDnet's media converters can support long distance fiber networking up to 43.5 miles (70km). TRENDnet fiber converters are available in both multi-mode (SX) and single-mode (LX), with dual wavelength (WDM) or bidirectional fiber options, and multiple connector types including T-RJ, SC, and ST.
TRENDnet's fiber converter chassis system is a convenient rackmount chassis system that consolidates your fiber media converters into one location, making your fiber network easier to manage. Power multiple fiber converters from a single source. Add a redundant power supply to eliminate any downtime, and/or the SNMP management module for monitoring and configurations.