Connect a Monitor with an HD15 Port to a Computer Over Distances Up to 25 ft.

Don't settle for less than the best—enjoy superior video quality! This 25-ft. Tripp Lite Gold VGA Monitor Cable with RGB Coax assures peak performance when connecting an XVGA/SVGA/VGA monitor to your computer. Unlike cut-price cables, the P502-025 is manufactured to exacting specifications, using superior materials, for a difference you can clearly see. And we back our pledge of quality with a lifetime product warranty.

The Smart Solution for Home and Business Desktop Computer Setups

This genuine Tripp Lite Gold VGA Monitor Cable with RGB Coax offers an easy, inexpensive solution for connecting an XVGA/SVGA/VGA standard monitor to your computer over distances up to 25 feet. Featuring two HD15 male connectors for the computer and monitor, the P502-025 assures peak performance with no loss of signal quality.

Broadly Compatible with PCs and Macs

The P502-025 supports resolutions to 2048 x 1536 and is compatible with any monitor, PC or Mac equipped with a 15-pin female XVGA/SVGA/VGA CPU port.

Superior Quality Assures Error-Free Signal Transfer

The P502-025 is manufactured using top-quality materials. Premium double-shielded foil-and-braid cable with mini-coax (RGB) and paired video wire construction provides maximum EMI/RFI protection and superior signal quality. The P502-025 features gold-plated HD15 connectors with gold-plated copper contacts to ensure excellent conductivity. The connectors feature integral strain relief for durability and long life. The P502-025 is compliant with RoHS (Reduction of Hazardous Substances) standards, reflecting Tripp Lite's commitment to environmental responsibility.

Lifetime Product Warranty

When you choose this genuine Tripp Lite cable, you get superior performance plus peace of mind! We're so confident of the quality of the P502-025 that we warrant it to be free from defects in material and workmanship—for life!