Advanced Power Protection and Expandable Battery Backup for Network Equipment

Featuring reliable, expandable battery backup, AVR, surge suppression, line noise filtering, USB communication port and tel/Ethernet line protection, the OMNIVS1500XL offers a complete power protection solution for desktop workstations. The OMNIVS1500XL features a split-outlet design with eight total AC outlets: six to provide battery backup support and surge protection for computers, monitors and other critical components; two to provide surge protection only for peripherals such as speakers and scanners

Product Summary:

  • 1500VA / 1.5kVA tower 120V line interactive extended-run UPS
  • Corrects brownouts and overvoltages from 75 to 147V
  • 6 UPS battery supported outlets, 2 surge-only outlets
  • USB port, TEL/DSL/ethernet protection, External battery pack options
  • NEMA 5-15P input plug and 8 NEMA 5-15R outlets

Expandable Battery Backup, AVR, Dataline Protection and Surge Suppression

UPS battery backup support enables you to work through short power failures, and provides time to save files and perform an orderly system shutdown in case of a prolonged blackout. The OMNIVS1500XL features a large internal battery that provides 4.5 min. of battery support for a full load (940 watts), 13 min. for a half-load (470 watts) or 75 min. for a single PC. During normal operation, incoming utility power keeps the UPS battery fully charged so that backup power will always be available if needed. Runtime may be expanded by connecting optional external battery packs, sold separately. (Compatible Tripp Lite external battery packs: BP24V15RT2U, BP24V48-2U, BP24V70-3U.)

AVR protects your equipment from incremental hardware damage, data loss and performance problems that can be caused by low-voltage conditions, commonly known as brownouts. The OMNIVS1500XL can correct brownouts as low as 75V and overvoltages as high as 147V back to 120V without drawing on battery backup power that may be needed to support your equipment during a blackout.

A sudden power surge or spike on an AC, phone or network line can damage or destroy electronic components and wipe out irreplaceable data. The OMNIVS1500XL features eight outlets (six battery-supported, two surge-only) a 690-joule surge suppression rating to protect connected components and data from the harmful effects of power surges. One set of tel/Ethernet (RJ45) jacks provides surge protection for a standard phone or network connection.

Network Management, EMI/RFI Filtering and Small Tower Form Factor

The OMNIVS1500XL features a USB port (cable included) that works with Tripp Lite's free PowerAlert software (available from Tripp Lite as a Web download) to enable safe unattended system shutdown and file saves in the event of a prolonged power failure.

Various electrical and radio sources can cause disruptive interference on the AC line. This line noise is a common cause of incremental hardware damage, data corruption and audio/video performance problems. The OMNIVS1500XL incorporates technology that filters out disruptive line noise, preventing it from affecting your equipment.

The OMNIVS1500XL features a compact vertical (tower) form factor that fits easily on a desktop or under a workstation. Plus, its six-foot power cord reaches distant outlets.

3-Year Warranty, $200K Ultimate Lifetime Insurance and Why Choose Tripp Lite?

The OMNIVS1500XL comes backed by a 3-Year Warranty and with $200,000 Ultimate Lifetime Insurance coverage for connected equipment. This UPS System is manufactured in compliance with strict RoHS (Reduction of Hazardous Substances) guidelines to minimize the use of hazardous materials, and its replaceable internal battery is 100% recyclable.

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.