Don't settle for less than the best—enjoy superior video quality! This Tripp Lite SXGA/UXGA Monitor Y Splitter Cable assures peak performance when displaying a single video signal on two monitors simultaneously. Unlike cut-price cables, the P516-001 is manufactured to exacting specifications, using superior materials, for a difference you can clearly see. And we back our pledge of quality with a lifetime product warranty.

Key Features

Don't Accept Imitators—Look for Genuine Tripp Lite Packaging!

Accept no substitutes! To ensure that the Tripp Lite cable you purchase will deliver the superior performance you expect, purchase it directly through Amazon.com. Your cable will be shipped to you in its original Tripp Lite packaging (poly bag with Tripp Lite logo; see photo). This is your assurance that the cable you purchased is a genuine Tripp Lite product. And if you don't see this packaging, it's not a genuine Tripp Lite cable!


The Smart Solution for Home/Business Theater and A/V Applications

This genuine Tripp Lite SXGA/UXGA Monitor Y Splitter Cable offers an easy, inexpensive solution for splitting the video signal from one VGA port for display on two monitors simultaneously. Featuring one HD15 male connector for a computer and two HD15 female connectors for monitors, this cable is the ideal solution when you need to display the video signal from a notebook computer for presentations.

Broadly Compatible with PCs and Macs

The P516-001 enables you to display the image from one computer on two monitors simultaneously, with resolutions up to 800 x 600. It is compatible with any PC or Mac equipped with a 15-pin female VGA CPU port. The P516-001 is designed for short-distance applications; if you require long-distance video signal transmission, choose Tripp Lite's B114-002-R or B114-004-R video splitters.

Superior Quality Assures Error-Free Signal Transfer

The P516-001 is manufactured using top-quality materials. Premium double shielding provides maximum EMI/RFI protection to assure a consistent, clean video signal. The HD15 connectors feature integral strain relief for durability and long life. The P516-001 is also compliant with RoHS (Reduction of Hazardous Substances) standards, reflecting Tripp Lite's commitment to environmental responsibility.

Lifetime Product Warranty

When you choose this genuine Tripp Lite cable, you get superior performance plus peace of mind! We're so confident of the quality of the P516-001 that we warrant it to be free from defects in material and workmanship—for life!