Protect Sensitive Electronics from Brownouts & Power Surges

Tripp Lite's LCR2400 Line Conditioner keep your equipment working through brownouts without using emergency power such as UPS systems and auxiliary generators. It automatically adjusts under- and overvoltages to provide safe, computer-grade AC power meeting ANSI C84.1 specifications. Additionally, because printers have a high current draw and a tendency to cause localized brownouts, Hewlett-Packard recommends the use of a line conditioner with their laser printers. Surges, spikes and EMI/RFI line noise wear down sensitive circuitry and can cause premature aging or total failure of your equipment. It features the widest voltage correction range of any comparable units. Using multiple levels of voltage correction, the LC2400 automatically adjust under- and overvoltages to keep you working through brownouts and prolonged overvoltage conditions. The LC2400 also protects your valuable equipment with built-in premium surge suppression.

Advanced Automatic Voltage Regulation To protect connected equipment from the harmful effects of voltage fluctuations, the LCR2400 features built-in Automatic Voltage Regulation (AVR) with three levels of voltage stabilization to provide a targeted response to overvoltages, undervoltages and severe brownouts. The LCR2400 can correct brownouts as low as 87V and overvoltages up to 140V back to safe, nominal 120V power. AVR protection prevents equipment damage, data loss and power-related performance problems.

EMI/RFI Line Noise Filtering Various electromagnetic and radio sources can cause disruptive interference on the AC line. This EMI/RFI line noise is a common cause of incremental hardware damage, data corruption and audio/video performance problems. The LCR2400 incorporates technology that filters out disruptive line noise, preventing it from affecting your equipment or corrupting data.

Powerful AC Line Surge Suppression

The LCR2400 provides 1440 joules of surge suppression to prevent even the strongest surges from damaging your valuable electronics. Includes full normal mode (H-N) and common mode (N-G/H-G) line surge suppression.

Built in Diagnostic Capability

Seven diagnostic LEDs provide complete power status information: AC power (green = NORM), incoming voltage level (2 x yellow = HIGH/LOW, 2 x red = VERY HIGH/VERY LOW) and AC line status (green = LINE OK, red = LINE FAULT). An On/Off switch located on the rear of the unit provides one-touch power control over all components.

Versatile Protection for Sensitive Electronics

The LCR2400 provides comprehensive protection and performance enhancement for computers, A/V components and all electronics in a 3U rackmount format. It features built-in automatic voltage regulation to protect sensitive equipment from the harmful effects of brownouts and overvoltages, plus a 1440-joule surge suppression rating to protect against catastrophic surge damage. The LCR2400 also filters out disruptive line noise that can cause performance problems and corrupt or erase data. Exclusive Isobar isolated filter bank technology prevents mutual interference between connected components. With its 2400-watt output rating and fourteen outlets, the LCR2400 provides ample capacity for multiple items of connected equipment.

Advanced Automatic Voltage Regulation

To protect connected equipment from the harmful effects of voltage fluctuations, the LCR2400 features built-in Automatic Voltage Regulation (AVR) with three levels of voltage stabilization to provide a targeted response to overvoltages, undervoltages and severe brownouts. The LCR2400 can correct brownouts as low as 87V and overvoltages up to 140V back to safe, nominal 120V power. AVR protection prevents equipment damage, data loss and power-related performance problems.