Make USB Connections the First Time, Every Time

Stop fumbling around with your computer trying to plug in USB devices. Tripp Lite’s UR050-003 3-foot Reversible USB Cable takes the guesswork out of USB connections.


Next Generation Technology, Today

Unlike traditional USB cables that can only be attached one way, this cable features a uniquely designed reversible type A connector that plugs into a USB port in either direction, making connections easier and faster. It also features an additional Micro-USB B connector on the other end for connection of peripherals with Micro-B female ports including digital cameras, MP3 players and smartphones. For peace of mind. RoHS-compliant design.

The Smart Solution for USB Connections

This innovative, 3-foot cable is the ideal choice for maximum USB 2.0 performance for multimedia and other high-end applications. Its reversible type A connector plugs into a computer’s USB port in any direction, either right side up or upside down.

Designed to Fit Any USB Application

Use the Micro-B connector on its other end to connect high-speed USB 2.0 devices, such as digital cameras, MP3 players and smartphones. The UR050-003 is backward compatible with USB 1.1 devices and supports transfer rates of up to 480 Mbps. It is perfect for everyday users as well as IT professionals.

Superior Signal Transfer with Superior Materials

The UR050-003 is constructed of top-quality materials. Nickel-plated connectors with gold-plated copper contacts offer optimal connectivity. Premium-tinned copper braids and aluminum Mylar foil add extra shielding properties for maximum EMI/RFI protection and signal quality. A flexible PVC jacket makes the UR050-003 easy to install, even in tight corners and other space-restricted areas.

Feature Focus

The UR050-003 is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. For peace of mind. be sure your product is purchased from and shipped by Amazon.

Tripp Lite UR050-003
  • 3-ft. Universal Reversible USB 2.0 A (Male) to Micro-USB B (Male) Device Cable
  • Reversible type A connector on one end allows plugging in any direction
  • Micro-USB B connector on other end connects to scanners, printers, external hard drives, MP3 players, smartphones and digital cameras
  • Supports transfer rates of up to 480 Mbps
  • Backward compatible with older USB 1.1 devices

Aenean mollis id sem quis porttitor. Aliquam dignissim magna vel enim dignissim vehicula. Maecenas efficitur urna vitae egestas congue. Nam semper molestie velit, ut congue nulla dignissim quis. Pellentesque habitant morbi tristique senectus et netus et malesuada fames ac turpis egestas. Suspendisse efficitur ante.