Make USB Connections the First Time, Every Time

Stop fumbling around with your computer trying to plug in USB devices. Tripp Lite’s UR022-006 6-foot Reversible USB Cable takes the guesswork out of USB connections.

Next Generation Technology, Today

Unlike traditional USB cables that can only be attached one way, this cable features a uniquely designed reversible type A connector that plugs into a USB port in either direction, making connections easier and faster. It also features an additional non-reversible type B connector on the other end for connection of peripherals with USB-B female ports, including scanners, printers, and external hard drives. For peace of mind. RoHS-compliant design.

The Smart Solution for USB Connections

This innovative, 6-foot cable is the ideal choice for maximum USB 2.0 performance for multimedia and other high-end applications. Its reversible type A connector plugs into a computer’s USB port in any direction, either right side up or upside down.

Designed to Fit Any USB Application

Use the type B connector on its other end to connect high-speed USB 2.0 devices, such as printers, scanners, external hard drives, smartphones, MP3 players and digital cameras. The UR022-006 is backward compatible with USB 1.1 devices and supports transfer rates of up to 480 Mbps. It is perfect for everyday users as well as IT professionals.

Superior Signal Transfer with Superior Materials

The UR022-006 is constructed of top-quality materials. Nickel-plated connectors with gold-plated copper contacts offer optimal connectivity. Premium-tinned copper braids and aluminum Mylar foil add extra shielding properties for maximum EMI/RFI protection and signal quality. A flexible PVC jacket makes the UR022-006 easy to install, even in tight corners and other space-restricted areas.

Feature Focus

The UR022-006 is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. For peace of mind. be sure your product is purchased from and shipped by Amazon.

Tripp Lite UR022-006
  • 6-ft. Universal Reversible USB 2.0 A (Male) to USB 2.0 B (Male) Device Cable
  • Reversible type A connector on one end allows plugging in any direction
  • Type B connector on other end connects to scanners, printers, and external hard drives
  • Supports transfer rates of up to 480 Mbps
  • Backward compatible with older USB 1.1 devices