With a powerful dual-core ARM processor, TeraStation 3400 provides high performance operation during file transfers and everyday NAS functions. TeraStation 3400 runs many services simultaneously and the dynamic combination of the 1.33 GHz processor and 1 GB DDR3 RAM enables the ability to focus on concurrent tasks with minimal performance degradation: experience maximum network throughput while surveillance video is recording from multiple IP-based cameras and remote users are accessing content.
TERASTATION NAS SYSTEM
TeraStation 3400 runs on Buffalo's TeraStation NAS System providing a host of business-class features from network file sharing and security to RAID management, remote access and more. Managing data, backups and data sharing in a production environment or larger business is made easy with this NAS operating system. Included on all Buffalo TeraStation devices, TeraStation NAS System simplifies your everyday data needs.
DATA PROTECTION AND BACKUP
TeraStation 3400 is bundled with eleven licenses of NovaBACKUP Buffalo Edition (one server and ten workstations), providing a complete, all-in-one data protection solution for PCs and Windows servers.
Additionally, TeraStation 3400 features Buffalo's replication
technology providing easy and high performance data replication from one
Buffalo NAS device to another Buffalo NAS device over the network or
the Internet. This offers real-time synchronous replication of data,
providing easy, continuous data protection in the event of data loss. If
your system configuration includes data replication from
one TeraStation 3400 unit to another, you can set up fail-over to
automatically switch main operation over to the redundant TeraStation if
the main unit ever becomes inaccessible. Within one minute, the backup
TeraStation automatically assumes the role of the main TeraStation 3400
with no disruption and no IT intervention. Data can be continuously
accessed without any notice of the fail-over.
RELIABLE AND SECURE
TeraStation 3400 offers high capacity, highly available storage accessible among multiple platforms for seamless centralized storage and backup. Create user and group profiles and control folder and file access to protect business critical content and privacy.
Support for multiple levels of RAID provides continuous data protection and increased fault tolerance and data availability.
PORT TRUNKING
TeraStation 3400 allows for the trunking of two Ethernet ports, providing both higher performance by utilizing the bandwidth of both ports simultaneously as well as fault tolerance in the event of a port failure.
REMOTE FILE ACCESS
TeraStation 3400 offers multiple ways to remotely access and share your important data for enhanced collaboration and productivity. With WebAccess and FTP/SFTP servers, you can securely access and share files with anyone outside the local network. Trusted recipients can access selected files from anywhere over the Internet, and with WebAccess files can also be accessed remotely from tablet and smartphone devices.
HOT SWAP HARD DRIVES
TeraStation 3400's hot swap feature allows a user to replace a hard drive in the event of failure without powering down the device. Simply remove the defective drive, insert the new drive and the data rebuilds while still being available to clients on the network with zero downtime.
HOT SPARE HARD DRIVE
TeraStation 3400 allows for one of the hard drives in the array to be designated as a hot spare. In the event of a hard drive failure, the hot spare hard drive will automatically be rebuilt with the information contained on the failed drive with seamless data accessibility to clients on the network.
STORAGE VIRTUALIZATION
Configure TeraStation 3400 as an iSCSI target to add affordable virtualized storage to your business network. Storage virtualization serves to decrease IT spending by maximizing the resources offered by modern servers while providing affordable server scalability and reliability. A virtualized environment removes a significant amount of server dependence, shifting the burden to the storage devices.
CLOUD STORAGE BACKUP*
Backup mission-critical data to Amazon S3 (Simple Storage Service) for offsite backup. Offsite backup adds an extra layer of protection against data loss due to environmental disasters or equipment failures at your primary location.
*Amazon S3 account required