Replace Your Worn-Out or Missing Computer Power Cords

The P006-006-2 Universal Power Splitter Cord is the ideal solution for connecting two devices to a single standard power outlet. With two C13 connectors on one end and a NEMA 5-15P plug on the other, the six-foot P006-006-2 allows you to connect two devices with C14 inputs, such as computers, printers and other peripherals, into one standard North American receptacle. Using the P006-006-2 not only reduces the amount of cabling used, it frees up outlet availability on UPS systems, PDUs, surge protectors and wall outlets.

Superior Quality and Performance

The P006-006-2 is manufactured using superior materials for reliable performance. The high-quality connectors are molded for durability and feature integral strain relief that gives the cord extra flexibility, reduces stress, and helps the cord and connectors move freely without cracking. This UL-listed SJT power cord has three 18 AWG conductors and a 10-amp rating.

Tripp Lite P006-006-2 Product Summary

  • Allows twodevices to be plugged into one standard power outlet
  • Conservesvaluable power outlet space
  • NEMA 5-15P to (2x)C13
  • 18 AWG x 3C, SJT,10A, 125V
  • Integral strainrelief protects against stress and cracking