Between severe weather, the aging electrical grid and hazards lurking inside your own walls, your servers and network hardware are under attack from power problems. Even a brief loss of power or a momentary surge can damage your equipment, corrupt your data, bring down your network and hurt your bottom line. Prevent damage, downtime and data loss by installing this SmartOnline UPS system. True on-line double conversion is the highest level of power protection available. It provides precise voltage regulation, delivers continuous sine wave output and isolates equipment from power problems.
Protect Mission-Critical Servers and Network Hardware: Application Servers, Storage Servers, Database Servers, File Servers, Virtualization Servers, Proxy Servers, Web Servers, Cloud Platform Servers, Media Servers, VoIP Servers, Converged Infrastructure, Network Switches, PoE Switches, Firewalls, Network Appliances, Bridges, Gateways, Routers.
Protect Equipment with Active PFC Power Supplies: Active PFC power supplies found in many devices require sine wave power.
- Half-Load Runtime: This UPS system will support a 50% load (4500W) for up to 12.5 minutes using the included batteries.
- Extended Runtime: This UPS system allows you to connect one or more optional external battery packs to provide additional backup runtime. Some external battery packs can also be daisy-chained, allowing you to scale runtime to match almost any application requirement.
- Hot-Swappable Batteries: You can add or replace batteries without turning off the UPS system and disrupting the operation of connected equipment.
On-Line, Double-Conversion Operation- Continuous on-line, double-conversion operation provides precise voltage regulation and sine wave output. It isolates connected equipment from most power problems, including blackouts, brownouts, overvoltages, transient voltage surges, electromagnetic (EMI/RFI) line noise, harmonic distortion, electrical impulses and frequency variations. - Zero transfer time to battery prevents malfunctions and reboots of sensitive equipment potentially caused by the transition from line power to battery-derived power during outages. - Fault-tolerant automatic bypass maintains utility output and avoids downtime during a variety of fault and overload conditions. |
All SmartOnline UPS systems have hot-swappable batteries and an automatic internal bypass that delivers power directly to connected equipment in the case of an internal fault or severe overload. These features support the continuous availability of critical systems like servers and network hardware connected to the UPS.
This UPS system also includes a detachable PDU with bypass switch to provide even higher system availability. When the switch is set to "bypass," you can completely remove the UPS power module for maintenance, repair or replacement without requiring downtime. The detachable PDU remains connected to the AC input power source and continues to supply power to connected equipment.
There are several ways to manage this UPS system:
1. Use the multifunction LCD/LED panel for comprehensive local management.
2. Use the USB port with your computer's built-in power management features.
3. Use the USB or serial port with your computer and Tripp Lite's PowerAlert software.
4. Install an optional network card to enable standalone network management via SNMP, Web, SSH or telnet.
The convenient LCD/LED control panel provides easy access to detailed UPS settings and information. The illuminated LCD screen displays a variety of helpful data, including input/output voltage, input/output frequency, load level and battery level. An LED block diagram supplements the LCD screen by indicating the UPS operating mode and power conditions. The control panel also allows you to change the UPS system's operating mode and other settings. The control panel provides more information and greater control than comparable models, allowing you to diagnose and respond to power problems at the rack before they cause downtime.
Environmentally Responsible DesignEconomy Mode: This UPS system provides user-selectable economy mode operation to increase efficiency and cut operating costs. In economy mode, the UPS system suspends double conversion and operates with increased efficiency as long as input power quality is satisfactory. User-Replaceable Battery: This UPS system has a user-replaceable, recyclable battery, allowing it to remain in service instead of going to a landfill. RoHS Compliance: This UPS system complies with the RoHS (Restriction of Hazardous Substances) Directive, limiting the use of hazardous substances in manufacturing. |
- 2-Year Product Warranty: If this UPS system (including the internal battery) proves defective in material or workmanship within that period, Tripp Lite will repair or replace it at no charge.
- Insurance: Tripp Lite will repair or replace connected equipment damaged by surges – even lightning strikes.
- Free Tech Support: Chicago-based, in-house tech specialists are available by phone, email and chat.
- Over 95 Years: Founded in 1922, Tripp Lite has a long-established and proven track record of providing reliable products and responsive customer service.
- Trusted Name: From the smallest office to the largest data center, customers worldwide trust Tripp Lite to power, protect, manage and connect valuable IT equipment. Third-Party Safety Testing and ISO 9001 Certification.