Supply Safe Medical-Grade Power to Lab, Imaging and Other Electric Components Mounted to an IV Pole or Crash Cart in a Patient Care Area

  • UL 1363A power strip for use inside and outside patient care vicinities
  • Patented antimicrobial coating 99.9% effective in combating bacteria and viruses
  • 4 hospital-grade NEMA 5-15R-HG outlets
  • Hospital-grade NEMA 5-15P-HG plug with 2 ft. power cord
  • Switchless design helps prevent accidental shutdowns
  • Mounting flanges and keyhole slots for easy mounting on IV poles and crash carts

4-Outlet Medical-Grade Power Strip with Short 2 ft. Cord Approved for Patient Care Vicinities

Tripp Lite’s PS-402-HG-OEM supplies power to movable plug-connected components mounted to IV poles, mobile carts, crash carts and mobile medical workstations inside and outside patient care vicinities when properly mounted. This includes operating rooms, therapy rooms, imaging environments and administrative areas. Compliant with UL 1363A specifications, this 120V power strip features four NEMA 5-15R-HG hospital-grade outlets. A short two-foot power cord with NEMA 5-15P-HG hospital-grade plug reaches a compatible AC outlet without cable clutter.

Ready for Mounting in Demanding Medical Environments

Built-in mounting flanges and integrated keyhole slots allow you to install the durable all-metal housing on any mobile cart or IV pole for distributing power to movable rack-, table- and pedestal-mounted equipment.

Premium Safety Features Help Ensure Proper Power Connections

With no central power switch, this power strip presents no danger of accidental shutoff and cutting off power to essential devices. Two resettable 15-amp circuit breakers will shut down all AC input if the power strip determines the connected equipment load is drawing too much power.