The Smart Patch Panel Solution

The N060-004 is a heavy duty, 14-gauge steel, 4U (7") wall mount patch panel bracket that is the perfect alternative to a full-size rack installation. Using a standard EIA 19-in. width, the N060-004 supports universal mounting for left- or right-hinging. For secure wall mounting, its precision-placed keyholes are spaced 16 in. apart to align with wall studs. The addition of a rear cutout allows users to feed cable through a wall opening, and the N060-004’s stamped, horizontal reinforcement ribs provide greater sturdiness and stability of mounted equipment. Other premium features like laser cut metal and glossy black finish ensure that the N060-004 keeps all edges and surfaces smooth, greatly reducing the possibility of injury and wear on cable jackets.


Hinged Bracket Ideal Alternative to Full-Sized Rack Installations

The N060-004’s 4U height, standard EIA 19-in. width, and 6-in. depth make it a perfect choice for users seeking a patch panel mount, but who do not want a full-sized rack. The N060-004’s uses a universal left- or right-hinged bracket that accepts any standard 19-in. patch panels.


Wall-Stud Keyhole Mounting and Reinforcement Ribs Provide Added Stability

Four keyhole mounting slots located 16 in. apart ensure wall-stud mounting for the most secure and stable installment of the patch panel bracket and its components. The N060-004 uses stamped, horizontal reinforcement ribs on the back of the unit for enhanced sturdiness.


Premium Build Quality Preserves Cables and Components

Two rear cutouts on the back of the bracket allow for cable feeds through wall openings to streamline installations and reduce cable clutter. The N060-004 is precision made with laser cut metal (not punched) and a glossy black finish, so that all of the surfaces and edges are smooth, reducing any wear on cable jackets and patch panel equipment.