4XEM Mini USB to 10/100Mbps Ethernet Adapter


Connect instantly to a 10/100Mbps Ethernet network using the Mini USB port on your laptop or PC. 4XEM’s high speed network Mini USB to Ethernet Adapter (4XMINIUSBENET) is compliant with USB 2.0 and backwards compatible with the USB 1.0 and 1.1. Easy install. No external power required. No Ethernet port on board? No biggie. Use this high quality Mini USB adapter to connect to an Ethernet network for file sharing, printer access, broadband Internet hook up and more.

Features:

  • Simply plug into any USB port and have an instant networking solution for your computer
  • This single port fast ethernet card enables you to connect your computer system to your existing network
  • Supports cost-efficient twisted pair cables for speedy data transfer up to 100 meters
  • With the 10/100Base-TX technology get up to 100Mbps data transfer rate over the twisted pair cable