Extend Signals Up to 1,000 ft. and Daisy-Chain Units

When used with Tripp Lite’s B132-Series active remote receivers, the B132-008A-2 can extend a 1920 x 1440 (60 Hz) signal up to 500 feet and a 1024 x 768 (60 Hz) signal up to 1,000 feet. The unit uses VGA cable to connect to the source and displays and Cat5e/6 cable to transmit to the remote receivers.

By daisy-chaining up to six units, one audio/video source can transmit to as many as 49 displays—48 remote and one local. Add up to three B132-110A remote repeaters (sold separately) to each channel to fully extend the signal range or add more displays. You can extend a 1920 x 1440 (60 Hz) signal up to 500 feet or a 1024 x 768 (60 Hz) signal up to 1,000 feet from the first repeater in the chain to the last receiver.

Easy to Set Up, TAA Compliant and One-Year Warranty

The B132-008A-2 also delivers high-quality audio and copies EDID information from a connected display to ensure optimal compatibility. It’s a breeze to set up with no software or drivers to install, and mounts to a wall, rack or pole using the included hardware. Convenient LEDs indicate at a glance when the unit is receiving power and a VGA signal from the source.

The B132-008A-2 complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

The B132-008A-2 comes with a one-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.