Power Protection and Battery Backup

Between severe weather, the aging electrical grid and hazards lurking inside your own walls, your servers and network hardware are under attack from power problems. Even a brief loss of power or a momentary surge can damage your equipment, corrupt your data, bring down your network and hurt your bottom line. Prevent damage, downtime and data loss by installing this SmartOnline UPS system. This UPS system also has a high power factor, allowing you to connect a heavier load without overloading the UPS.

Common Applications

Protect Mission-Critical Servers and Network Hardware: Application Servers, Storage Servers, Database Servers, File Servers, Virtualization Servers, Proxy Servers, Web Servers, Cloud Platform Servers, Media Servers, VoIP Servers, Converged Infrastructure, Network Switches, PoE Switches, Firewalls, Network Appliances, Bridges, Gateways, Routers

Protect Equipment with Active PFC Power Supplies: Active PFC power supplies found in many devices require sine wave power.

Expandable Battery Backup

- Half-Load Runtime: This UPS system will support a 50% load (1350W) for up to 13.2 minutes using the included batteries.

- Extended Runtime: This UPS system allows you to connect one or more optional external battery packs to provide additional backup runtime. Some external battery packs can also be daisy-chained, allowing you to scale runtime to match almost any application requirement.

- Hot-Swappable Batteries: You can add or replace batteries without turning off the UPS system and disrupting the operation of connected equipment.

On-Line, Double-Conversion Operation

- Continuous on-line, double-conversion operation provides precise voltage regulation and sine wave output. It isolates connected equipment from most power problems, including blackouts, brownouts, overvoltages, transient voltages surges, electromagnetic (EMI/RFI) line noise, harmonic distortion, electrical impulses and frequency variations.

- Zero transfer time to battery prevents malfunctions and reboots of sensitive equipment potentially caused by the transition from line power to battery-derived power during outages.

- Fault-tolerant automatic bypass maintains utility output and avoids downtime during a variety of fault and overload conditions.

Flexible Management Options

There are several ways to manage this UPS system:

1. Use the multifunction LCD screen for comprehensive local management.

2. Use the USB port with your computer's built-in power management features.

3. Use the USB or serial port with your computer and Tripp Lite's PowerAlert software.

4. Install an optional network card to enable standalone network management via SNMP, Web, SSH or telnet.

Multifunction LCD Status Screen

The convenient LCD status screen provides easy access to detailed UPS settings and information. The illuminated LCD displays a variety of helpful data, including voltage, frequency, load percentage, load wattage, power status, battery status, operating mode, battery capacity and estimated backup runtime remaining. The intutive controls also allow you to change the UPS system's operating mode and other settings. The LCD provides more information and greater control than comparable models, allowing you to diagnose and respond to power problems before they cause downtime.

Environmentally Responsible Design

Economy Mode: This UPS system provides user-selectable economy mode operation to increase efficiency and cut operating costs. In economy mode, the UPS system suspends double conversion and operates with increased efficiency as long as input power quality is satisfactory.

User-Replaceable Battery: This UPS system has a user-replaceable, recyclable battery, allowing it to remain in service instead of going to a landfill.

RoHS Compliance: This UPS system complies with the RoHS (Restriction of Hazardous Substances) Directive, limiting the use of hazardous substances in manufacturing.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is one of the leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.