Flexible Network Control & Built-In IP Access with Advanced Security Features

The B022-U08-IP eases multi-server management in data centers, server rooms and other high-density environments. An advanced on screen display (OSD) with high-resolution video (up to 2048 x 1536 supported by the local console and up to 1600 x 1200p supported by the remote console) provides a graphical user interface with a variety of management tools. Users may also select a connected computer using on-console pushbuttons or keyboard hotkey commands. Two LEDs per KVM port indicate when a computer is connected, powered on and selected.

Built-in IP access allows the B022-U08-IP to be accessed from any computer on the LAN, WAN or Internet, whether that computer is located down the hall or halfway around the world. Simply log on via a Web browser using the Windows- and Java-based browser clients—or access the KVM without a browser using the included Windows- and Java-based non-browser applications. The B022-U08-IP also features advanced encryption technologies, like 128-bit SSL, 128-bit RC4, 1024-bit RSA, 56-bit DES, 256-bit AES and 168-bit 3DES. Remote authentication is also supported via RADIUS and LDAP/S.

Support for the Latest Standards, Heavy-Duty Construction & 3-Year Warranty

The B022-U08-IP supports both IPv4 and IPv6 as well as Link Local IPv6 Address and Stateless auto configuration protocol. Its web-management interface features a full graphical OSD that can be displayed in English, Spanish, French, German and Japanese. Flash firmware is upgradable with the included firmware upgrade cable.

Made with heavy-duty steel, the B022-U08-IP is designed to withstand the rigors of everyday use in high-density IT applications. Its scratch-resistant black finish easily blends into existing rack setups.

The B022-U08-IP comes with a three-year warranty. As part of Tripp Lite's commitment to environmental responsibility, it is manufactured in compliance with strict RoHS specifications.