The 8-Port Gigabit GREENnet Switch, model TEG-S82g, provides high bandwidth performance, ease of use, and reliability, all while reducing power consumption by up to 70%*. GREENnet technology automatically adjusts power consumption as needed, resulting in substantial energy savings. Embedded GREENnet technology works right out of the box with no management requirement.
Boost office network efficiency and eliminate network congestion with gigabit speeds and a total switching capacity of 16Gbps with full-duplex mode. Integrate this sturdy metal switch for reliable high speed network connectivity.
8 gigabit ports provide high-speed network connections to devices and a 16Gbps switching capacity allows data traffic to flow smoothly, reducing traffic bottlenecks.
With a compact and lightweight metal housing design, this switch is well-suited for desktop installations. Its fanless design is perfect for quiet environments that require silent operation.
Simply power up the switch and plug in connected devices
8 x Gigabit Ethernet ports
16Gbps switching capacity
Sends larger packets, or Jumbo Frames (up to 9KB), for increased performance
Fanless design lowers energy consumption and eliminates operating noise
Compact and lightweight metal housing
LEDs convey power, link, and activity
| Standards |
|
|---|---|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Special Features |
|
| Power |
|
| Fan/Acoustics |
|
| MTBF |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
PACKAGE CONTENTS |
|