SmartMount ® Flat Wall Mount for 10" to 29" Displays

The SmartMount® Flat Wall Mount series offers the most versatile installation features and mounting options. The SF630(P) models’ low-profile design offers a sleek, aesthetically pleasing look to fit into any décor. Security screws provided in the SF630 model deter tampering and theft. The display can now simply be installed by a single person with the Hook-and-Hang™ system. The Easy-Glide™ adaptors hook onto the wall plate for an overall quick, simple and secure installation.


Features

  • Accommodates 75 x 75 or 100 x100mm VESA mounting patterns
  • Slim design positions the display only 0.96" (24mm) from the wall
  • Display adaptor simply slides into thewall plate for quick and easy installation
  • Includes all necessary wall and display attachment hardware
  • Integrated security options available
  • For mounts requiring theft resistant hardware, installed with security tool(included), please purchase SF630
  • Design is UL listed and tested to fourtimes stated load capacity
  • For mounts requiring standard hardware, installed with a Philips screwdriver, please purchase SF630P