iStore HDMI Cable

The iStore HDMI Cable features the latest generation 1.4A HDMI for the widest possible compatibility allowing you to connect to the latest electronics.

FEATURES

  • Supports full 1080p @ 60Hz HD resolution
  • Connect any HDMI device
  • 6 feet (1.8m) flat tangle-free cable
  • Generation 1.4A HDMI
  • High-speed with Ethernet
  • Compatible with Digital Surround 7.1 and 3-D TV

Connect all the latest HDMI electronics with the iStore 6ft (1.8m) HDMI cable featuring a flat tangle-free cable. Two male connectors join any HDMI input devices, including computers, high definition monitors, projectors, game consoles and Televisions, supportingfull 1080p @ 60Hz HD resolution. The cable features the latest generation 1.4A HDMI for the widest possible compatibility.