PoE

Supplies a PoE device with PoE (15.4W) or PoE+ (30W) power.

Installation Flexibility

Wall-mountable design accommodates most installations scenarios.

Gigabit Speeds

Full Duplex 2Gbps Ethernet speeds with this PoE+ injector.

Auto-Sensing Technology

Auto-sensing technology delivers up to 30W to an 802.3at PoE+ device with backwards compatibility for 802.3af PoE (15.4W) devices.

Easy Installation

No configuration needed, simply connect a PoE network device

Installation Flexibility

Wall-mountable design accommodates most installations scenarios

Gigabit Ports

1 x Gigabit Ethernet port and 1 x PoE+ Gigabit Ethernet port

Gigabit PoE+ Injector

  • Full Duplex Gigabit speeds
  • Supplies PoE (15.4W) or PoE+ (30W) power
  • Integrated power supply
  • Network a PoE device located up to 100 meters (328 ft.) away
  • Converts a non-PoE Gigabit port to a PoE+ Gigabit port
  • Save on installation and equipment costs
  • IEEE 802.3af and IEEE 802.3at compliant
  • NDAA / TAA compliant (U.S. and Canada only)


SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3ab
  • IEEE 802.3af
  • IEEE 802.3at
Device Interface
  • 1 x Gigabit Data in port
  • 1 x Gigabit Data & Power out port
  • LED indicators
Special Features
  • Wall-mountable
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit: 2000Mbps (full duplex)
PoE Delivery
  • Pin 1, 2 for power+ and pin 3, 6 for power- (mode A)
Power
  • Input: 100~240V AC, 50/60Hz, 0.6A max.
Power Consumption
  • Max 1.03W (No PD connected)
Operating Temperature
  • 0 – 40 °C (32 - 104 °F)
Operating Humidity
  • Max. 90% non-condensing
Dimensions
  • 155 x 57 x 33mm (6.1 x 2.3 x 1.3 in.)
Weight
  • 188g (6.64 oz.)
Certifications
  • CE
  • FCC
Warranty
  • 3 year

PACKAGE CONTENTS

  • TPE-115GI
  • Quick Installation Guide
  • Power cord

All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.