Transmit Video and Audio to Multiple TVs with Different Display Resolutions

Take advantage of true 4K resolution on a newer 4K display, while still using another existing or less-costly screen displaying lower resolutions within the same installation. Unlike most other HDMI splitters that default each display to the lowest common resolution of all connected displays, the B118-002-HDR supports multi-resolution output, so that 4K content is displayed at the maximum output supported by each television, monitor or projector.

Supports High Dynamic Range (HDR) and a Variety of Audio Formats

This multi-resolution output splitter supports the latest HDMI standards:

  • HDR resolutions up to 4096 x 2160 at 60 Hz for crystal-clear true 4K video
  • Backward compatible with 4K x 2K at 30 Hz and 1080p at 60 Hz via automatic DIP switching
  • 4:4:4 chroma subsampling and 36-bit Deep Color
  • Supports a range of audio formats, including DTS-HD, Dolby TrueHD, Dolby Digital Plus and LPCM 7.1-channel surround sound

Cascade Splitters for up to 64 Total Displays in Your Installation

The B118-002-HDR enables you to cascade up to three levels of splitters, expanding the total number of connected displays to eight.

  • Expand the total up to 64 displays by including multiple B118-004-HDR 4-port splitters (sold separately) in the three-level cascade

Plug-and-Play Installation Gets You Started Right Away

No additional software or drivers are required to use the B118-002-HDR.

  • Connect your source and display devices with user-supplied HDMI cables, such as Tripp Lite’s P569 Series
  • Plug in the included external power supply
  • A green LED indicates the unit is receiving power, and orange LEDs assure you the displays are connected