TRIPP LITE SMART2500XLHG 2200VA 1920-Watts Smart Tower Hospital Medical USB UPS

UL 60601-1 Compliant Protection for the Patient Care Area

UL 60601-1 compliance is required for UPS systems within patient care areas. Get complete, compliant power protection with Tripp Lite’s SMART2500XLHG SmartPro Medical UPS System. The SMART2500XLHG provides full UL 60601-1, 3rd Edition compliance and protects connected medical equipment against data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. The SMART2500XLHG is fully approved for use within patient care areas and contains eight total outlets (four NEMA 5-15R and four universally-adaptable C13). With a 2200VA/1920W capacity and advanced line-interactive operation, the SMART2500XLHG provides regulated 120V nominal output without using battery power during brownouts and overvoltages. Large internal batteries support connected equipment during blackouts. The SMART2500XLHG’s USB and RS232 communication ports work with included PowerAlert software to provide UPS and site power monitoring, plus automatic file saves and safe unattended shutdown of connected equipment in the event of a prolonged power failure.

Reliable, Expandable Battery Backup and Automatic Voltage Regulation

UPS battery backup keeps connected equipment operational through short power failures, and provides time to save data and perform an orderly system shutdown in case of a prolonged blackout. The SMART2500XLHG’s large internal battery provides 13 minutes of battery support for a half load (960 watts) and 4.4 minutes for a full load (1920 watts). During normal operation, incoming utility power keeps the UPS battery fully charged so that backup power will always be available if needed. Hot-Swappable battery replacement can be easily performed by the user without needing to power off the SMART2500XLHG. Optional external battery packs (BP48V24-2U and BP48V60RT-3U) provide extended runtime tailored to your application. The SMART2500XLHG also features automatic voltage regulation (AVR) that corrects brownouts as low as 81V and overvoltages as high as 143V to a nominal 120V, providing safe, computer-grade power to all connected components, without consuming battery power needed to support equipment through blackouts.

Surge Suppression, EMI/RFI Line Noise Filtering, Full Isolation and Shock Prevention

A sudden power surge or spike can damage or destroy electronic components and wipe out irreplaceable data. The SMART2500XLHG’s 510-joule surge suppression rating protects connected components and data from the harmful effects of power surges. The SMART2500XLHG also incorporates full-isolation technology that filters out disruptive line noise, preventing it from affecting your equipment.

With built-in Faraday shielding and high-quality, hospital-grade AC receptacles, the SMART2500XLHG provides full line isolation and reduces the cumulative leakage current of connected equipment to less than 100 μA for optimal safety in patient care areas. Full isolation also provides continuous noise filtering and enhanced common mode surge suppression.

USB & DB9 Ports, Included PowerAlert Software, and 2-Year Warranty

The SMART2500XLHG contains one USB and one DB9 communication port (cable included). When used with Tripp Lite’s included PowerAlert software, these ports provide automatic UPS and line power status messaging (on battery, low battery, power restored, AC line voltage, DC battery voltage and remaining battery capacity), unattended shutdown, timed inverter shutoff after unattended shutdown, and UPS output power control for delayed or immediate reboot of connected devices.

The SMART2500XLHG is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. For peace of mind, it comes backed by a 2-year warranty.