1m Cisco Compatible SFP+ 10 Gigabit Ethernet Twinax Direct Attach Cable

Don't settle for less than the best—enjoy better signal quality and faster transmission! Tripp Lite’s N280-01M-BK 1M cable ensures peak performance throughout local area network applications, such as network storage and enterprise networking. Unlike cut-price cables, the N280-01M-BK is manufactured to exacting specifications, using superior materials, for a difference you can clearly see in your application.

Typical Applications

  • 10 Gigabit Ethernet and Gigabit Ethernet 
  • Fibre Channel: 1, 2, 4, and 8 GFC
  • Infiniband standard SDR (2.5Gbps ), DDR ( 5Gbps ), and QDR ( 10Gbps)
  • Fibre Channel over Ethernet (FCoE)


The Smart Solution for High-Speed Networks


This genuine Tripp Lite Cisco compatible SFP+ cable is the ideal solution for 10 gigabit and fiber channel networks in need of fast, clear signal transmission up to the latest in industry standards. Tripp Lite SFP+ cables were developed as cost effective, low power alternatives to fiber optic cables, in high speed interconnect applications such as network storage and enterprise networking. The N280-01M-BK conforms to SFF-8431 standards, and as such can be used with the following manufacturer’s equipment that are open to 3rd party cables: Qlogic, Emulex, Juniper, Arista, IBM, Dell, Extreme, EMC, Broadcom, Finisar, Voltaire and Cisco.  The N280-01M-BK’s die-cast metal shell connectors feature pull-to-release latching for ease of installation and connection in all applications. Additionally, the small form factor 20PIN footprint is hot-pluggable for quick connection changes without disrupting the network. The N280-01M-BK exceeds the specs on most OEM cables with transfer rates of up to 10 Gbps and support for 1x, 2x, 4x and 8x fiber channel data rates, at a fraction of the cost. Cables are available at various lengths and in black or green to meet application requirements and ease installation.

Just Plug It into the 12V DC Power Outlet in Your Vehicle

The compact charger connects to any standard 12V DC vehicle power outlet, such as the one on your dashboard. Plug it in, and connect your devices’ USB cables for fast, convenient mobile charging. An easy-to-see LED indicates the charger is receiving power. The U280-C02-C1A1 is compatible with Apple, Android, Windows and Amazon devices with USB-C, Thunderbolt 3 or USB-A charging ports.


What’s in the Box

  • U280-C02-C1A1 2-Port USB Car Charger - Quick Charge 3.0, UL 2089