Works with the Latest Video Protocols

When using the most current protocols, your installation is guaranteed vibrant, rich picture and sound. The B156-002-HDMI is compatible with DisplayPort v1.2, which supports multi-stream transport. This allows you to configure your monitors in three possible ways: in mirror mode, where each monitor displays the exact same thing as the other; in extended mode, which stretches your desktop over both monitors; and in video wall mode, which combines both monitors into one large monitor. This hub also provides better resolutions, higher refresh rates and greater color depth. It is backward compatible with earlier DisplayPort versions and works with Apple Thunderbolt connectors.

Delivers Superior Signal Quality Over Distances Up to 41 Ft

This hub supports 4K x 2K Ultra-High Definition (UHD) video resolutions up to 3840 x 2160 (24 and 30 Hz) and 48-bit Deep Color (16 bits per channel). For maximum playback capability, it complies with the latest HDCP, EDID and DDC digital video content standards. Displays can be placed up 35 ft. away from the splitter unit and an additional 6 ft. away from the video source.

Easy to Set Up and Use

The B156-002-HDMI includes mounting hardware for wall-mount, rack mount and pole mount installation. With no software or drivers to install, plug-and-play setup gets your application up and running quickly. Simply connect the unit’s external power supply, connect the unit to the video source and remote displays, and enjoy some of the most stunning video available.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With 95 years of quality products and service, Tripp Lite is a brand you can trust.