HDMI Over Cat5e/6a Ultra-High Definition Video Extender Kit with Serial & IR

Don’t sacrifice quality for distance-get the most out of your ultra-high definition video installation with Tripp Lite’s B126-1A1SR HDMI over Cat5e/6a Extender Kit! The B126-1A1SR kit extends an HDMI signal past the standard 16-ft. limitation up to 328 ft. away using inexpensive Cat5e/6a cabling, making it ideal for digital signage and touchscreen applications in schools, churches, retail displays, trade show presentations and any other place an ultra-high definition signal needs to be run over a long distance. The B126-1A1SR supports 4K x 2K Ultra High Definition (UHD) video resolutions up to 3840 x 2160 (24/30Hz), HDCP, 3D, DTS-HD, Dolby TrueHD and 7.1 channel surround sound. For peace of mind, the B126-1A1SR comes with a one-year warranty.

Typical Applications:

  • Connect HDMI-enabled 4K x 2K Ultra-High Definition video sources with HDMI projectors, monitors and televisions.
  • Ideal for digital signage and touchscreen applications in schools, churches, retail displays, trade show presentations and any other place an ultra-high definition signal needs to be run up to 328 ft. from the source

Extend UHD Signals up to 328 ft. Away, Works with Latest Video & Audio Protocols

The B126-1A1SR extends 3840 x 2160 (24Hz) UHD video up to 328 ft. with Tripp Lite Cat6a cable (available as a custom order), 230 ft. with 24 AWG solid-wire Cat6 cable (N202-series) and 150 ft. with 26 AWG Cat5e cable (N001- and N002-series). For 1920 x 1200 at 60Hz and standard 1080p (1920 x 1080 at 60Hz) high-definition video resolutions, the B126-1A1SR extends signals up to 328 ft. with 24 AWG solid-wire Cat5e/6 cable (N202-series).

When using the most current protocols, your installation is guaranteed vibrant, rich picture and sound. For maximum playback capability, the B126-1A1SR is compliant with the latest HDCP and 3D digital video content standards. It is also compatible with DTS-HD, Dolby TrueHD and 7.1 channel surround sound for immersive, hi-fi audio.

Remote Control Capability, Plug & Play & Versatile Installation

For convenient use and discreet placement, the B126-1A1SR contains a port with IR functionality that allows you to use your HDMI source’s remote control in the same location as your extended monitor.

With no software or drivers to install, the B126-1A1SR’s plug-and-play setup gets your application up and running faster. Simply connect the unit’s external power supplies, connect the local transmitter unit to the HDMI video and RS232 Serial sources, connect the local transmitter to the remote receiver with Cat5e/6a cable, and connect the remote receiver unit to the remote display and touchscreen/bar code peripherals.

Unit includes mounting hardware for wall-mount, rackmount and pole mount installations.

TAA-Compliant, One-Year Warranty & Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is one of the leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.