Custom Placement
2' x 2' Reinforced steel lay-in ceiling plate has 5 mounting points for easy adjustment & alignment. Shown in middle placement. Rotate tile and/or use one of the other 4 placement choices. Additionally, the plate includes cutouts for 2 standard outlets for mounting additional equipment or electrical components.
Flexible Alignment
180˚ pitch & yaw, 360˚ rotation with lock-down for perfect A-V projector alignment
Includes clips, safety support cable, mounting hardware, and tool kit
Hold Any Projector Up
Featuring a reinforced steel plate and cast aluminum mounting head, this lightweight mount can support projectors up to 30 lbs. Its cast aluminum construction provides a strong, lightweight, heat-dissipating platform that is perfectly suited for mounting any A-V projector in a suspended ceiling.
Cable Management
Easy management to ensure that all cables are tucked away for an aesthetic appeal.
Tools and Fitment
No need to buy extra parts in order to mount your projector! All screws, washers, tools are included in order to ensure perfect fitment.
Optional Poles
Choose from any extension tube or combination that's right for you.
AMRE5006 50mm x 6 inch extension tube
AMRE5012 50mm x 12inch extension tube
AMRE5024 50mm x 24inch extension tube
AMREADJ1626 Adjustable extension pole16-26" x 1" diameter
Tubes allow internal cable management and can be combined to form lengths. eg. 6 inch +12 inch = 18 inch tube (sold separately).
2x4 Foot Ceiling Grid
Convert a 2x4 foot ceiling panel grid to 2x2 foot by adding an optional Tbar
AMRTBAR 2 foot T BAR for suspended ceiling
Universal Design
Very Large projectors (with mounting points over 12 inches apart) - use the AMRP10057 to extend the arms from 12 inches up to 15.7 inch reach (sold separately).