Connect and switch easily between 3 HDMI inputs on 1 HDMI enabled HDTV or monitor
using 4XEM’s 3×1 HDMI Switch (4XHDMISW3X1).
Features a high quality build plus superior HDTV resolution up to 1080p. Switch manually or use the RMT-IR remote control port to remotely switch between sources. No need to constantly move around video input and output cables. Connect additional HDMI devices such as Blu-ray/DVD players, DVR/set-top boxes, video game consoles, media PCs and computers to your HDTV or HDMI enabled monitor. The switch can also be placed at the end of a long HDMI cable to regenerate the HDMI signal.
• Use this audio video switchbox and eliminate the need to manually switch cables between sources
• Trouble free connection with display
• Switch between 3 sources to a single display
• 1920 x 1080 resolution for high-quality video delivery