4XEM 4 Port HDMI Splitter & Signal Amplifier

Connect all your home theatre and gaming devices to multiple displays with superior high
definition images and pristine audio with 4XEM’s high speed, 4 port HDMI splitter and
amplifier.

4XEM’s 4 port HDMI splitter features full support for up to 1920x1080p with a
vertical frequency range of 50-60Hz. It is perfect for connecting any HDMI compatible device like your Blu-Ray player, Satellite, Android tv box, DVD or Gaming console to 4 different HDMI displays simultaneously. Excellent for retail displays, sport pubs and trade shows etc. Sporting all high quality materials with superior construction to ensure a lifetime of dependable performance.

Features:

• Simple plug and play installation
• Full support for 1920x1080p 3D
• Compatible with all HDMI supported devices
• One HDMI 1.3b input signal split to two HDMI 1.3b sink
devices
• Supports deep color 30bit, 36bit
• Supports Blue-Ray 24/50/60fs/HD-DVD/xvYCC
• Digital audio format, as DTS-HD/Dolby-trueHD/LPCM7.1/
DTS/Dolby-AC3/DSD
• Supports signal retiming
• Supports input up to 15metres AWG26 HDMI 1.3 standard
cable length, output up to 25metres cable length AWG26
• No loss of quality