4XEM 4 Port VGA Splitter

Broadcast your display large audiences with multiple screens. The 4XEM 4XVGASP3504 4 port splitter sends your source video to 4 monitors or projectors simultaneously!

Signal Amplifier To Boost Your Signal

Video bandwidth up to 350MHz supported and resolutions up to 2048x1536 @80Hz. Extend your signal up to 213ft with the built in integrated booster circuit.

Applications

  • Split a High resolution VGA signal to 4 Monitors
  • Great for presentations in the classroom
  • Trade shows displays
  • In store retail displays

4XEM VGA Splitters and switches all come backed by our unmatched 2 year warranty. Always trust 4XEM connectivity.

4XEM's 4-Port VGA Video Splitter simultaneously delivers high resolution VGA video from a single source to up to four separate monitors. With support up to 350MHz VGA video bandwidth and resolutions up to 2048x1536 @ 80Hz, this high performing splitter offers superior image quality. Monitors can be positioned up to 213ft away from the VGA video source. Simple to install and paired with one of our 4XEM standard extension cables, this durable unit can lay flat on or under your workspace.

Features:

  • 4XEM unmatched 2 year warranty
  • Supports 350MHz video bandwidth
  • Supports resolutions up to 2048x1536 @80Hz
  • Boosted distance up to 213ft
  • High quality construction
  • Send 1 VGA video to 4 different monitors
  • unlimited expansion when daisy chained together

4XEM VGA Splitters