4XEM 1-Port 100M 10/100 Mbps PoE Extender

Deliver both data and power over Ethernet and beyond 100 meters to a
PoE network device with 4XEM’S 100M 10/100 PoE Extender. This
durable and high quality PoE Extender supports 10/100Mbps data rates
and delivers IEEE 802.3 at power levels up to 25.5W. Powered via PoE
inputs, the extender does not require local power. Simply plug and play
with no configuration required. Multiple extenders can be cascaded to
reach up to 500 meters. Go long!

Features:

• Quickly and easily set up a wired network
• Cascade to other network devices through the uplink port to expand your local area network
• Electrical power is transmitted along with data in a single cable to devices such as Access
Points, IP cameras or IP phones
• Supports cost-efficient twisted pair cables for high-speed data transfer or power delivery up
to 100 meters
• Fast Ethernet technology gives ideal solution for extending network connections to
conference rooms, labs, lobbies and department work groups
• Built-in power supply to ensure all components are being supplied with accurate voltage
• The desktop installation makes it ideal for deployments outside the wiring closet