4XEM 10FT Flat HDMI M/M Cable

Introducing the 4XEM 10FT Flat HDMI M/M Cable – your gateway to stunning visuals and seamless connectivity. Designed with the utmost precision, this high-quality HDMI cable is the ideal choice for home entertainment and professional applications. Backed by a lifetime warranty, this passive cable offers reliable performance with no need for extra power or external components.

Crafted for versatility, the 4XEM HDMI cable is bidirectional, making it a breeze to connect your devices. The cable jacket, made of durable PVC, features aluminum-mylar foil shielding to minimize interference and ensure top-notch signal quality. The gold-plated connectors not only enhance signal transmission but also provide durability, ensuring long-lasting use.

With 19 conductors, this cable supports a maximum bandwidth of 10.2 Gbps (8.16 Gbps Data Rate - HDMI 1.4), making it perfect for handling 4K UHD resolution at 30Hz and 1080p FHD at 120Hz. It's also RoHS 2.0 certified, guaranteeing compliance with environmental standards.

Measuring 10 feet in length, this HDMI cable offers the flexibility to connect your devices conveniently while maintaining a sleek profile with a flat design and an ultra-slim 0.22-inch cable OD. The 30 AWG wire gauge ensures optimal signal quality.

Upgrade your entertainment and connectivity experience with the 4XEM 10FT Flat HDMI M/M Cable. Whether you're connecting your home theater, gaming console, or professional equipment, trust in the performance and quality of 4XEM to deliver excellence.

Features:

  • Lifetime warranty
  • 10ft cable length
  • Passive, no additional power or components required
  • Bidirectional design
  • Durable PVC cable jacket with aluminum-mylar foil shielding
  • Gold-plated connectors for enhanced signal transmission
  • Supports 4K UHD (3840x2160 @ 30Hz) and 1080p FHD (1920x1080 @ 120Hz)
  • RoHS 2.0 certified for environmental compliance
  • Compact, slim, and lightweight design
  • Ideal for home entertainment and professional applications