4XEM 6FT Flat HDMI M/M Cable

Introducing the 4XEM 6FT Flat HDMI M/M Cable – your gateway to stunning visuals and seamless connectivity. Designed with the utmost precision, this high-quality HDMI cable is the ideal choice for home entertainment and professional applications. Backed by a lifetime warranty, this passive cable offers reliable performance with no need for extra power or external components.

Crafted for versatility, the 4XEM HDMI cable is bidirectional, making it a breeze to connect your devices. The cable jacket, made of durable PVC, features aluminum-mylar foil shielding to minimize interference and ensure top-notch signal quality. The gold-plated connectors not only enhance signal transmission but also provide durability, ensuring long-lasting use.

With 19 conductors, this cable supports a maximum bandwidth of 10.2 Gbps (8.16 Gbps Data Rate - HDMI 1.4), making it perfect for handling 4K UHD resolution at 30Hz and 1080p FHD at 120Hz. It's also RoHS 2.0 certified, guaranteeing compliance with environmental standards.

Measuring 6 feet in length, this HDMI cable offers the flexibility to connect your devices conveniently while maintaining a sleek profile with a flat design and an ultra-slim 0.22-inch cable OD. The 30 AWG wire gauge ensures optimal signal quality.

Upgrade your entertainment and connectivity experience with the 4XEM 6FT Flat HDMI M/M Cable. Whether you're connecting your home theater, gaming console, or professional equipment, trust in the performance and quality of 4XEM to deliver excellence.

Features:

  • Lifetime warranty
  • 6ft cable length
  • Passive, no additional power or components required
  • Bidirectional design
  • Durable PVC cable jacket with aluminum-mylar foil shielding
  • Gold-plated connectors for enhanced signal transmission
  • Supports 4K UHD (3840x2160 @ 30Hz) and 1080p FHD (1920x1080 @ 120Hz)
  • RoHS 2.0 certified for environmental compliance
  • Compact, slim, and lightweight design
  • Ideal for home entertainment and professional applications