The Powerline 500 AV Adapter Kit with Built-In Outlet, model TPL-407E2K, uses existing electrical lines to create a high-speed network. Two adapters are needed to start a network. Connect one adapter to your router and plug another adapter into an outlet on your electrical system for instant high-speed network access. The compact form factor saves space and offers an additional electrical outlet.
Just plug in TRENDnet adapters. The encrypted Powerline signal connects automatically through an existing electrical system.
With so many devices that need power, you don't lose an outlet when you plug it in. Connect the adapter to an electrical outlet, and then connect a power strip to the adapter.
Internet service providers prefer ultra stable Powerline networks.
Includes two TPL-407E adapters
Powerline networking over existing electrical lines**
Never lose an electrical outlet with the built-in socket-Plug the adapter into an outlet, then plug in other devices
Advanced electrical noise filter boosts performance
Two adapters are needs to start a network-use up to 8 adapters
Simply plug in the adapters
Backward compatible with all Powerline 600, 500, and 200 adapters
Press the Sync button to change existing encryption keys
Power Save mode reduces electrical consumption by up to 80%
| Standards |
|
|---|---|
| Device Interfaces |
|
| Frequency Band |
|
| Data PHY Rate |
|
| Networking Distance |
|
| Encryption |
|
| Optional Utility: OS Compatibility |
|
| Nodes |
|
| Overlapping Powerline Networks |
|
| Outlet Current |
|
| Power |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Certifications |
|
| Dimensions |
|
| Weight |
|
| Warranty |
|
PACKAGE CONTENTS |
|