Overview

NetShelter CX

A soundproofed server room in a box which allows for IT deployment wherever and whenever it is needed, saving space, cost and deployment time.

The solution for deploying IT in non-dedicated spaces

Designed for branch offices, small offices and any non-IT space where there isn’t the room, the time or the budget to build a dedicated IT zone - the NetShelter CX server enclosure is an ultra-portable, secure, economic, plug-and-play IT solution. You simply roll it in to the open office, put your equipment inside, plug it in and close the doors. With the NetShelter CX Soundproofed ‘Server Room in a Box’ you can get back to focusing on your core business quickly.


Use it to:

  • Reduce your capital costs by avoiding construction.
  • Avoid wasting space – use the space for something else.
  • Keep your business agile – use a portable IT infrastructure.
  • Standardize on one solution for branch offices and remote sites.
  • Silence noisy equipment inside a Quiet Enclosure.

The NetShelter CX server enclosure is an innovative answer to today’s, and tomorrow’s, dynamic IT infrastructure requirements.

The NetShelter CX Family has been enhanced by a new solution designed for housing tower servers in small & home offices and other non-dedicated IT spaces - The Netshelter CX Mini. Find out more about this highly economic and adaptable acoustic server enclosure by clicking on the 'Netshelter CX Mini' link below.

AR4018A Features

  • Integrated power distribution
  • Provided with a rack power distribution unit servers and other equipment are ready for deployment.
  • Acoustic foam lining for noise dampening
  • Superior noise reduction of installed IT equipment allowing the enclosure to be placed in a quiet environment.
  • Integrated heat removal
  • High efficiency fan modules remove heat and eliminate the need to purchase a costly cooling unit for your IT equipment.
  • Dedicated rear cable access point
  • The cable port has a capacity of up to 400 cables and is situated perfectly for ground or under-floor cabling.
  • Six vertical 0U accessory channels
  • Provides multiple mounting locations for cable management accessories and rack PDUs without using critical equipment space.
  • Light oak veneer finish
  • The enclosure blends discretely into almost any office environment.
  • Adjustable equipment mounting rails
  • The equipment mounting rails, front and rear, are fully adjustable for various mounting depths, for rear-facing equipment mounting or additional clearance from the front door. Maximum rack depth 88 cm/34.6 in. Minimum rack depth 12 cm/4.7 in.

Agility

  • Plug and Play setup
  • Fast and Easy set up
  • Toolless Rack Mounting Capabilities
  • Server cases do not require additional tools to mount into NetShelter Enclosures, which allows the users to quickly and easily mount units in the rear of the enclosure.
  • Lockable front doors
  • Protect IT equipment from unwanted access
  • Light oak veneer finish
  • The enclosure blends discretely into almost any office environment.
  • Acoustic foam lining for noise dampening
  • Superior noise reduction of installed IT equipment allowing the enclosure to be placed in a quiet environment.

Technical Specifications

Input
Nominal Input Voltage
100V, 120V
Input Frequency
50/60 Hz
Input Connections
NEMA 5-15P
Image
Physical
Net Weight
303.60 lbs. (138.00 kg)
Maximum Height
39.96 inches (1015 mm)
Maximum Width
29.53 inches (750 mm)
Maximum Depth
44.49 inches (1130 mm)
Weight Capacity (static load)
1000.00 lbs. (454.55 kg)
Minimum Mounting Depth
28.35 inches (720 mm)
Maximum Mounting Depth
31.50 inches (800 mm)
Rack Height
18U
Rack Width
19"
Color
Grey, Oak
Conformance
Regulatory Approvals
EN 60950
Standard Warranty
2 year (manufacturer's defect)
Standards
EIA 19 Inch, TAA compliance
Sustainable Offer Status
RoHS
Compliant
REACH
REACH: Contains No SVHCs

About APC

APC, a flagship brand of Schneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure inside and outside the traditional IT environment. Through our APC brand products and solutions, we offer certainty in a connected world. Certainty that our reliable, integrated physical infrastructure solutions are based on the fundamental premise that your data and information should — and always will be — accessible.