Overview

Open Frame Racks

Open rack system for easy access to IT equipment and cabling.

4-Post Open Frame Racks provide simple, low cost mounting means for rack-mount equipment in IT environments. Ideal for rack-mount servers, networking, and telecom equipment where security at the individual rack level is not required, open frame racks provide unobstructed airflow and fast, easy access to installed equipment. Provisions for vertically mounting Rack PDUs in the rear combined with options for easily routing, organizing, and storing large bundles of cables make Schneider Electric 4-Post Open Frame Rack solutions the best alternative on the market. Customers can choose either the open frame rack with square mounting holes for server applications (many servers today require square mounting holes), networking, and telecom applications or the open frame rack with threaded mounting holes for networking and telecom applications.

Features

Agility

  • Numbered U-space positions - Eliminates the pain involved in determining where to install rack-mount devices within a rack by labeling each vertical mounting rail with the actual U-height position.

Total Cost of Ownership

  • Reversible stabilization plates - Stabilizations plates can either be mounted internally to conserve floor space or externally

Technical Specifications

Physical
Net Weight 88.90 lbs. (40.41 kg)
Maximum Height 83.86 inches (2130 mm)
Maximum Width 23.62 inches (600 mm)
Maximum Depth 29.41 inches (747 mm)
Weight Capacity (static load) 2000.00 lbs. (909.09 kg)
Minimum Mounting Depth 29.13 inches (740 mm)
Maximum Mounting Depth 29.13 inches (740 mm)
Rack Height 44U
Rack Width 19"
Color Black
Conformance
Standard Warranty 5 year repair or replace
Standards EIA-310-E
Sustainable Offer Status
RoHS Compliant
REACH REACH: Contains No SVHCs


About APC

APC, a flagship brand of Schneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure inside and outside the traditional IT environment. Through our APC brand products and solutions, we offer certainty in a connected world. Certainty that our reliable, integrated physical infrastructure solutions are based on the fundamental premise that your data and information should — and always will be — accessible.